BD88200GUL-E2
BD88200GUL-E2
Active
Description:  IC AMP AB STEREO 80MW VCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: $1.90000
In Stock: 20100
BD88200GUL-E2 vs BD88410GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.4V ~ 5.5V
Features
-
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VCSP50L2
VCSP50L2
Package / Case
14-UFBGA, CSPBGA
14-UFBGA, CSPBGA