Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8649EFV-E2
BD8649EFV-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8649EFV-E2 Datasheet
History Price: $4.34000
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8649EFV-E2 vs BD8158FVM-TR
Part No
BD8649EFV-E2
BD8158FVM-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.1V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.8V
2.1V
Voltage - Output (Max)
18V
15V (Switch)
Current - Output
3A
1.4A (Switch)
Frequency - Switching
100kHz ~ 600kHz
600kHz, 1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
20-HTSSOP-B
8-MSOP