☰
BD86123AEFJ-E2
BD86123AEFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.60000
In Stock: 4960
BD86123AEFJ-E2 vs BD8964FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
14.4V
1.8V
Current - Output
3A
1.2A
Frequency - Switching
550kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-HTSOP-J
8-MSOP