Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD8606FV-E2
BD8606FV-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC PWR SUPPLY 3CH 40-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8606FV-E2 Datasheet
History Price: Obsolete
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8606FV-E2 vs BD8621EFV-E2
Part No
BD8606FV-E2
BD8621EFV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Power Supplies
Controller, Power Supplies
Voltage - Input
-
-
Number of Outputs
3
3
Voltage - Output
-
-
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-SSOP-B
20-HTSSOP-B