☰
BD80C0AFPS-E2
BD80C0AFPS-E2
Not For New Designs
Description:  IC REG LINEAR 8V 1A TO252S-3
Manufacturer:  Rohm Semiconductor
History Price: $1.59000
In Stock: 16170
BD80C0AFPS-E2 vs BD800M5WHFP-CTR
Series
-
Automotive, AEC-Q100
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
42V
Voltage - Output (Min/Fixed)
8V
1.2V
Voltage - Output (Max)
-
16V
Voltage Dropout (Max)
0.5V @ 500mA
0.87V @ 500mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
1 mA
34 μA
Current - Supply (Max)
1 mA
53 μA
PSRR
50dB (120Hz)
70dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO252S-3
HRP-5