Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD7967EFS-E2
BD7967EFS-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 2A 44HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7967EFS-E2 Datasheet
History Price: $5.90400
In Stock: 7160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD7967EFS-E2 vs BD7996EFV-E2
Part No
BD7967EFS-E2
BD7996EFV-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (11)
-
Applications
DC Motors, General Purpose
-
Interface
Logic
Logic
Load Type
Inductive
-
Technology
Power MOSFET
-
Rds On (Typ)
850mOhm
-
Current - Output / Channel
2A
1.2A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 14V
4.3V ~ 14V
Voltage - Load
4.5V ~ 14V
-
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
44-HTSSOP-A
54-HTSSOP-B