☰
BD7915FP-E2
BD7915FP-E2
Obsolete
Description:  IC MOTOR DRIVER PAR HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7915FP-E2 Datasheet
History Price: Obsolete
In Stock: 4790
BD7915FP-E2 vs BD7903FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
-
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
1.8A
Voltage - Supply
-
4.5V ~ 14V
Voltage - Load
-
-
Operating Temperature
-
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
54-SOP (0.449", 11.40mm Width) Exposed Pad
Supplier Device Package
-
54-SSOP-A