☰
BD7903FS-E2
BD7903FS-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 4.5-14V 54SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7903FS-E2 Datasheet
History Price: $5.59800
In Stock: 28570
BD7903FS-E2 vs BD7931F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
Parallel
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1.8A
500mA
Voltage - Supply
4.5V ~ 14V
4.5V ~ 14V
Voltage - Load
-
4.5V ~ 14V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
54-SSOP-A
8-SOP