☰
BD7903FS-E2
BD7903FS-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 4.5-14V 54SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7903FS-E2 Datasheet
History Price: $5.59800
In Stock: 28570
BD7903FS-E2 vs BD7909FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
-
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
1.8A
-
Voltage - Supply
4.5V ~ 14V
-
Voltage - Load
-
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
54-SOP (0.449", 11.40mm Width) Exposed Pad
-
Supplier Device Package
54-SSOP-A
-