☰
BD7802FP-E2
BD7802FP-E2
Not For New Designs
Description:  IC REG LINEAR LDO 5A
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7802FP-E2 Datasheet
History Price: $0.77850
In Stock: 1650
BD7802FP-E2 vs BD733L5FP-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
45V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.8V @ 200mA
Current - Output
-
500mA
Current - Quiescent (Iq)
-
6 μA
Current - Supply (Max)
-
15 μA
PSRR
-
63dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
-
TO-252