Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD7755RFV-E2
BD7755RFV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER PAR 54HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7755RFV-E2 Datasheet
History Price: $6.86000
In Stock: 10120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD7755RFV-E2 vs BD7961FM-E2
Part No
BD7755RFV-E2
BD7961FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (11)
-
Interface
On/Off
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
DVD, Blu-Ray
Media Player
Current - Output
2.5A
2mA
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
4.3V ~ 13.2V
4.5V ~ 14V
Operating Temperature
-20 ℃ ~ 70 ℃
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSOP (0.295", 7.50mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
54-HTSSOP-B
36-HSOP-M