☰
BD7755RFV-E2
BD7755RFV-E2
Obsolete
Description:  IC MOTOR DRIVER PAR 54HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.86000
In Stock: 47780
BD7755RFV-E2 vs BD7909FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (11)
-
Interface
On/Off
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
DVD, Blu-Ray
-
Current - Output
2.5A
-
Voltage - Supply
4.3V ~ 13.2V
-
Voltage - Load
4.3V ~ 13.2V
-
Operating Temperature
-20 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
54-VSOP (0.295", 7.50mm Width) Exposed Pad
-
Supplier Device Package
54-HTSSOP-B
-