Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BD77502FVM
BD77502FVM
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
HIGH POWER CHIP IR LED, SIDE VIE
Manufacturer:
Rohm Semiconductor
Datasheet:
BD77502FVM Datasheet
History Price: Active
In Stock: 8710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD77502FVM vs BD7542F-E2
Part No
BD77502FVM
BD7542F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
EMARMOUR Nano Cap
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
Push-Pull, No
Rail-to-Rail
Slew Rate
10V/μs
0.3V/μs
Gain Bandwidth Product
8 MHz
600 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
2.6mA
400μA
Current - Output / Channel
7.5 mA
7 mA
Voltage - Supply Span (Min)
7 V
5 V
Voltage - Supply Span (Max)
15 V
14.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP