☰
BD7694FJ-E2
BD7694FJ-E2
Active
Description:  POWER FACTOR CORRECTION CONTROLL
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7694FJ-E2 Datasheet
History Price: $1.01000
In Stock: 29455
BD7694FJ-E2 vs BD7693FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mode
Continuous Conduction (CCM)
Boundary Conduction (BCM)
Frequency - Switching
-
-
Current - Startup
100 μA
100 μA
Voltage - Supply
10V ~ 38V
10V ~ 38V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP-J