Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Rohm Semiconductor BD7690FJ-E2
BD7690FJ-E2
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR BCM 220KHZ 8SOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7690FJ-E2 Datasheet
History Price: $1.09000
In Stock: 48550
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD7690FJ-E2 vs BD7692FJ-E2
Part No
BD7690FJ-E2
BD7692FJ-E2
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mode
Boundary Conduction (BCM)
Boundary Conduction (BCM)
Frequency - Switching
220kHz
410kHz, 450kHz, 580kHz
Current - Startup
65 μA
55 μA
Voltage - Supply
10V ~ 26V
10V ~ 26V
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP-J