BD733U2EFJ-CE2
BD733U2EFJ-CE2
Active
Description:  200MA 3.3V OUTPUT, ULTRA LOW IQ,
Manufacturer:  Rohm Semiconductor
History Price: $1.90000
In Stock: 41100
BD733U2EFJ-CE2 vs BD733L05G-CTR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
0.4V @ 50mA
Current - Output
200mA
50mA
Current - Quiescent (Iq)
15 μA
13 μA
Current - Supply (Max)
-
15 μA
PSRR
63dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-HTSOP-J
5-SSOP