BD733L2FP3-CE2
BD733L2FP3-CE2
Active
Description:  IC REG LIN 3.3V 200MA SOT223-4F
Manufacturer:  Rohm Semiconductor
History Price: $1.75000
In Stock: 28900
BD733L2FP3-CE2 vs BD750L2FP2-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
0.7V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
6 μA
15 μA
Current - Supply (Max)
15 μA
-
PSRR
63dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
SOT-223-4F
TO-263-3F