Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD733L2FP2-CE2
BD733L2FP2-CE2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 3.3V 200MA TO263-3F
Manufacturer:
Rohm Semiconductor
Datasheet:
BD733L2FP2-CE2 Datasheet
History Price: Obsolete
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD733L2FP2-CE2 vs BD70HC5MEFJ-LBH2
Part No
BD733L2FP2-CE2
BD70HC5MEFJ-LBH2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
8V
Voltage - Output (Min/Fixed)
3.3V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
1.2V @ 1.5A
Current - Output
200mA
1.5A
Current - Quiescent (Iq)
15 μA
-
Current - Supply (Max)
-
1.2 mA
PSRR
63dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Thermal Shutdown
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-263-3F
8-HTSOP-J