BD733L2EFJ-CE2
BD733L2EFJ-CE2
Active
Description:  IC REG LINEAR 3.3V 200MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.28000
In Stock: 35600
BD733L2EFJ-CE2 vs BD70HC5MEFJ-ME2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
8V
Voltage - Output (Min/Fixed)
3.3V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 200mA
1.2V @ 1.5A
Current - Output
200mA
1.5A
Current - Quiescent (Iq)
6 μA
6 μA
Current - Supply (Max)
15 μA
1.2 mA
PSRR
63dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J