BD733L05G-CTR
BD733L05G-CTR
Active
Description:  IC REG LINEAR 3.3V 50MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.00000
In Stock: 4500
BD733L05G-CTR vs BD70GA3MEFJ-LBH2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
14V
Voltage - Output (Min/Fixed)
3.3V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 50mA
1.2V @ 300mA
Current - Output
50mA
300mA
Current - Quiescent (Iq)
13 μA
1.2 mA
Current - Supply (Max)
15 μA
-
PSRR
60dB (120Hz)
-
Control Features
-
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
5-SSOP
8-HTSOP-J