☰
BD71847AMWV-E2
BD71847AMWV-E2
Active
Description:  IC REG
Manufacturer:  Rohm Semiconductor
History Price: $4.60000
In Stock: 17360
BD71847AMWV-E2 vs BD71850MWV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (6), Linear (LDO) (6)
Step-Down (Buck) (6), Linear (LDO) (6)
Number of Outputs
12
12
Frequency - Switching
2MHz
2MHz
Voltage/Current - Output 1
0.7V ~ 1.3V, 3A
0.7V ~ 1.3V, 3A
Voltage/Current - Output 2
0.7V ~ 1.3V, 3A
0.7V ~ 1.3V, 3A
Voltage/Current - Output 3
0.7V ~ 1.35V, 3A
0.7V ~ 1.35V, 3A
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
Yes
Voltage - Supply
2.75V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
UQFN56BV7070
UQFN56BV7070