Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Rohm Semiconductor BD71847AMWV-E2
BD71847AMWV-E2
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG
Manufacturer:
Rohm Semiconductor
Datasheet:
BD71847AMWV-E2 Datasheet
History Price: $4.60000
In Stock: 15580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD71847AMWV-E2 vs BD71805MWV-E2
Part No
BD71847AMWV-E2
BD71805MWV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Topology
Step-Down (Buck) (6), Linear (LDO) (6)
-
Number of Outputs
12
-
Frequency - Switching
2MHz
-
Voltage/Current - Output 1
0.7V ~ 1.3V, 3A
-
Voltage/Current - Output 2
0.7V ~ 1.3V, 3A
-
Voltage/Current - Output 3
0.7V ~ 1.35V, 3A
-
w/LED Driver
No
-
w/Supervisor
No
-
w/Sequencer
Yes
-
Voltage - Supply
2.75V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
56-VFQFN Exposed Pad
-
Supplier Device Package
UQFN56BV7070
-