BD70HC5MEFJ-ME2
BD70HC5MEFJ-ME2
Active
Description:  IC REG LINEAR 7V 1.5A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.43000
In Stock: 30100
BD70HC5MEFJ-ME2 vs BD7800FP-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
8V
-
Voltage - Output (Min/Fixed)
7V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 1.5A
-
Current - Output
1.5A
-
Current - Quiescent (Iq)
6 μA
-
Current - Supply (Max)
1.2 mA
-
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-