Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD70HC5MEFJ-LBH2
BD70HC5MEFJ-LBH2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 7V 1.5A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD70HC5MEFJ-LBH2 Datasheet
History Price: $2.70000
In Stock: 49000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD70HC5MEFJ-LBH2 vs BD733L2FP2-CE2
Part No
BD70HC5MEFJ-LBH2
BD733L2FP2-CE2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
8V
45V
Voltage - Output (Min/Fixed)
7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 1.5A
1V @ 200mA
Current - Output
1.5A
200mA
Current - Quiescent (Iq)
-
15 μA
Current - Supply (Max)
1.2 mA
-
PSRR
-
63dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Thermal Shutdown
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
8-HTSOP-J
TO-263-3F