BD70HA5MEFJ-ME2
BD70HA5MEFJ-ME2
Active
Description:  IC REG LINEAR 7V 500MA 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.08000
In Stock: 43500
BD70HA5MEFJ-ME2 vs BD750L2FP2-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
8V
45V
Voltage - Output (Min/Fixed)
7V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 500mA
0.7V @ 200mA
Current - Output
500mA
200mA
Current - Quiescent (Iq)
-
15 μA
Current - Supply (Max)
1.2 mA
-
PSRR
-
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Thermal Shutdown
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
8-HTSOP-J
TO-263-3F