Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD70HA5MEFJ-ME2
BD70HA5MEFJ-ME2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 7V 500MA 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD70HA5MEFJ-ME2 Datasheet
History Price: $1.08000
In Stock: 43500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD70HA5MEFJ-ME2 vs BD7004NUX-E2
Part No
BD70HA5MEFJ-ME2
BD7004NUX-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
8V
5.5V
Voltage - Output (Min/Fixed)
7V
1.2V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
1.2V @ 500mA
0.36V @ 300mA, 0.36V @ 300mA
Current - Output
500mA
300mA, 300mA
Current - Quiescent (Iq)
-
95 μA
Current - Supply (Max)
1.2 mA
95 μA
PSRR
-
66dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VSON008X2020