Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD70GC0MEFJ-ME2
BD70GC0MEFJ-ME2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 7V 1A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD70GC0MEFJ-ME2 Datasheet
History Price: $1.72000
In Stock: 6900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD70GC0MEFJ-ME2 vs BD750L2FP-CE2
Part No
BD70GC0MEFJ-ME2
BD750L2FP-CE2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
45V
Voltage - Output (Min/Fixed)
7V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 1A
0.7V @ 200mA
Current - Output
1A
200mA
Current - Quiescent (Iq)
6 μA
6 μA
Current - Supply (Max)
1.2 mA
15 μA
PSRR
-
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-HTSOP-J
TO-252