Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD70GA3MEFJ-LBH2
BD70GA3MEFJ-LBH2
Active
PMIC - Voltage Regulators - Linear
Description:
300MA 7V, FIXED OUTPUT, HIGH-ACC
Manufacturer:
Rohm Semiconductor
Datasheet:
BD70GA3MEFJ-LBH2 Datasheet
History Price: $2.30000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD70GA3MEFJ-LBH2 vs BD7800FP-E2
Part No
BD70GA3MEFJ-LBH2
BD7800FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
14V
-
Voltage - Output (Min/Fixed)
7V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 300mA
-
Current - Output
300mA
-
Current - Quiescent (Iq)
1.2 mA
-
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-