BD70GA3MEFJ-LBH2
BD70GA3MEFJ-LBH2
Active
Description:  300MA 7V, FIXED OUTPUT, HIGH-ACC
Manufacturer:  Rohm Semiconductor
History Price: $2.30000
In Stock: 8100
BD70GA3MEFJ-LBH2 vs BD750L2FP3-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
45V
Voltage - Output (Min/Fixed)
7V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 300mA
0.7V @ 200mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
1.2 mA
6 μA
Current - Supply (Max)
-
15 μA
PSRR
-
60dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-261-4, TO-261AA
Supplier Device Package
8-HTSOP-J
SOT-223-4F