☰
BD6989FVM-TR
BD6989FVM-TR
Not For New Designs
Description:  IC MOTOR DRIVER 2.9V-8V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.14600
In Stock: 48965
BD6989FVM-TR vs BD63573NUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (2)
Half Bridge
Interface
PWM
Logic
Technology
Bi-CMOS
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
700mA
1.2A
Voltage - Supply
2.9V ~ 8V
2.5V ~ 5.5V
Voltage - Load
2.9V ~ 8V
2V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
VSON010V3030