☰
BD6941FM-E2
BD6941FM-E2
Not For New Designs
Description:  IC MOTOR DRIVER 8V-16V 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6941FM-E2 Datasheet
History Price: $4.84200
In Stock: 11490
BD6941FM-E2 vs BD6971FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Fan Motor Driver
Current - Output
1.25A
1A
Voltage - Supply
8V ~ 16V
0V ~ 7V
Voltage - Load
8V ~ 16V
3.5V ~ 17V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
36-HSOP-M
16-SSOP-A