☰
BD6941FM-E2
BD6941FM-E2
Not For New Designs
Description:  IC MOTOR DRIVER 8V-16V 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6941FM-E2 Datasheet
History Price: $4.84200
In Stock: 11490
BD6941FM-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Serial
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
Printer
Current - Output
1.25A
2A
Voltage - Supply
8V ~ 16V
18V ~ 32V
Voltage - Load
8V ~ 16V
18V ~ 32V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
40-HTSSOP-B