Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6923FV-E2
BD6923FV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DVR 3PH 24-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6923FV-E2 Datasheet
History Price: $1.71000
In Stock: 48380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6923FV-E2 vs BD6210F-E2
Part No
BD6923FV-E2
BD6210F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
500mA
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
8-SOP