☰
BD6920FP-E2
BD6920FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6.5V-34V
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 49720
BD6920FP-E2 vs BD6237FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
On/Off
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1A
2A
Voltage - Supply
6.5V ~ 34V
6V ~ 32V
Voltage - Load
6.5V ~ 34V
6V ~ 32V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
-
28-HSOP-M