Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6920FP-E2
BD6920FP-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6.5V-34V
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6920FP-E2 vs BD61251FV-E2
Part No
BD6920FP-E2
BD61251FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1A
10mA
Voltage - Supply
6.5V ~ 34V
4.5V ~ 16V
Voltage - Load
6.5V ~ 34V
18V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-SSOP-B