Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (2)
Technology
-
Power MOSFET
Applications
Media Player
Fan Motor Driver
Current - Output
800mA, 1000mA
800mA
Voltage - Supply
4.5V ~ 5.5V
3.3V ~ 14V
Voltage - Load
4.5V ~ 5.5V
3.3V ~ 14V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
8-MSOP