☰
BD6903EFV-E2
BD6903EFV-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 32830
BD6903EFV-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
200mA
Voltage - Supply
-
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
16-VFBGA
Supplier Device Package
-
16-BGA (3x3)