☰
BD6889GU-E2
BD6889GU-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.7V 63BGA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6889GU-E2 Datasheet
History Price: Obsolete
In Stock: 13740
BD6889GU-E2 vs BD60223FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (14)
Pre-Driver - Half Bridge (4)
Interface
Parallel
On/Off
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
Camera
Printer
Current - Output
500mA
1.5A
Voltage - Supply
2.5V ~ 5.7V
8V ~ 28V
Voltage - Load
2.5V ~ 5.7V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-TFBGA
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
VBGA063T050
25-HSOP