BD6883GUL-E2
BD6883GUL-E2
Obsolete
Description:  IC HALF BRIDG DRV 150MA VCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 37100
BD6883GUL-E2 vs BD6640KUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
PWM
Load Type
Inductive
Inductive
Technology
Power MOSFET
DMOS
Rds On (Typ)
-
800mOhm
Current - Output / Channel
150mA
500mA
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
2.1V ~ 6.5V
Voltage - Load
-
5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, CSPBGA
64-LQFP
Supplier Device Package
VCSP50L1
64-TQFP (10x10)