Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6873KN-E2
BD6873KN-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPLR 2.5-5.5V 48QFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6873KN-E2 Datasheet
History Price: Obsolete
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6873KN-E2 vs BD6962FVM-TR
Part No
BD6873KN-E2
BD6962FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (2)
Interface
Serial
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Fan Motor Driver
Current - Output
500mA
800mA
Voltage - Supply
2.5V ~ 5.5V
3.3V ~ 14V
Voltage - Load
2.5V ~ 5.5V
3.3V ~ 14V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
48-UQFN (7.2x7.2)
8-MSOP