Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (4)
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.7A
2.5A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
-
0V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B