☰
BD67929EFV-E2
BD67929EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 19V-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.02500
In Stock: 20340
BD67929EFV-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (8)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Polygonal Mirror
Camera, Printer
Current - Output
2.5A
1.5A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
48-VFQFP Exposed Pad
Supplier Device Package
28-HTSSOP-B
48-HTQFP (7x7)