☰
BD6762FV-E2
BD6762FV-E2
Active
Description:  IC MOTOR DRIVER 16V-28V 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6762FV-E2 Datasheet
History Price: $6.72000
In Stock: 46850
BD6762FV-E2 vs BD63015EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
-
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
1.5A
Voltage - Supply
16V ~ 28V
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-SSOP-B
20-HTSSOP-B