Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6758KN-E2
BD6758KN-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 36VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6758KN-E2 Datasheet
History Price: $3.47400
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6758KN-E2 vs BD6941FM-E2
Part No
BD6758KN-E2
BD6941FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
CMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Automotive
Current - Output
500mA
1.25A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 16V
Voltage - Load
2.5V ~ 5.5V
8V ~ 16V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
36-VQFN (6x6)
36-HSOP-M