Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6758KN-E2
BD6758KN-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 36VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6758KN-E2 Datasheet
History Price: $3.47400
In Stock: 33840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6758KN-E2 vs BD68620EFV-E2
Part No
BD6758KN-E2
BD68620EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
CMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Camera
General Purpose
Current - Output
500mA
1.4A
Voltage - Supply
2.5V ~ 5.5V
19V ~ 28V
Voltage - Load
2.5V ~ 5.5V
19V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
36-VQFN (6x6)
24-HTSSOP-B