☰
BD6758KN-E2
BD6758KN-E2
Not For New Designs
Description:  IC MOTOR DRIVER 2.5V-5.5V 36VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6758KN-E2 Datasheet
History Price: $3.47400
In Stock: 33840
BD6758KN-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Half Bridge (4)
Interface
Parallel
Serial
Technology
CMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Printer
Current - Output
500mA
2A
Voltage - Supply
2.5V ~ 5.5V
18V ~ 32V
Voltage - Load
2.5V ~ 5.5V
18V ~ 32V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
36-VQFN (6x6)
40-HTSSOP-B