☰
BD6757KN-E2
BD6757KN-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.5V 52QFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6757KN-E2 Datasheet
History Price: Obsolete
In Stock: 44410
BD6757KN-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (14)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
500mA
1.3A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 28V
Voltage - Load
2.5V ~ 8V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-VFQFN
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
52-UQFN (7.2x7.2)
24-SSOP-B