Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6718FV-E2
BD6718FV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-14V 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6718FV-E2 Datasheet
History Price: Obsolete
In Stock: 37090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6718FV-E2 vs BD6973FV-E2
Part No
BD6718FV-E2
BD6973FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
BiCDMOS
NMOS, PMOS
Step Resolution
-
-
Applications
Fan Controller
Fan Controller
Current - Output
-
12mA
Voltage - Supply
4.5V ~ 14V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
16-SSOP-B