☰
BD6718FV-E2
BD6718FV-E2
Obsolete
Description:  IC MOTOR DRIVER 4.5V-14V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6718FV-E2 Datasheet
History Price: Obsolete
In Stock: 41905
BD6718FV-E2 vs BD6383EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Controller
General Purpose
Current - Output
-
700mA
Voltage - Supply
4.5V ~ 14V
10V ~ 28V
Voltage - Load
-
10V ~ 28V
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
20-SSOP-B
40-HTSSOP-B