Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6709JFS-E2
BD6709JFS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER SMD SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6709JFS-E2 Datasheet
History Price: Obsolete
In Stock: 21930
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6709JFS-E2 vs BD6873KN-E2
Part No
BD6709JFS-E2
BD6873KN-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (12)
Interface
-
Serial
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Camera
Current - Output
-
500mA
Voltage - Supply
-
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN
Supplier Device Package
-
48-UQFN (7.2x7.2)